TE Connectivity TE Raychem SRFR 15/9.6 Single Wall Heat Shrink Tubing - Gray SRFR-15/9.6-8

Description
TE Connectivity's SRFR 15/9.6 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-15/9.6-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-15/9.6-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 15/9.6 COLOR : Gray EXPANDED ID (IN) : 0.591 EXPANDED ID (MM) : 15 RECOVERED ID MAX (IN) : 0.378 RECOVERED ID MAX (MM) : 9.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.059 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.5 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SRFR 15/9.6 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-15/9.6-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-15/9.6-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 15/9.6 COLOR : Gray EXPANDED ID (IN) : 0.591 EXPANDED ID (MM) : 15 RECOVERED ID MAX (IN) : 0.378 RECOVERED ID MAX (MM) : 9.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.059 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.5 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SRFR 15/9.6 Single Wall Heat Shrink Tubing - Gray - RAYSRFR-15/9.6-8 - Lapp Tannehill
Savage, MN, United States
TE Raychem SRFR 15/9.6 Single Wall Heat Shrink Tubing - Gray
RAYSRFR-15/9.6-8
TE Raychem SRFR 15/9.6 Single Wall Heat Shrink Tubing - Gray RAYSRFR-15/9.6-8
TE Connectivity's SRFR 15/9.6 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-15/9.6-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-15/9.6-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 15/9.6 COLOR : Gray EXPANDED ID (IN) : 0.591 EXPANDED ID (MM) : 15 RECOVERED ID MAX (IN) : 0.378 RECOVERED ID MAX (MM) : 9.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.059 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.5 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SRFR 15/9.6 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-15/9.6-8.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-15/9.6-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 15/9.6 COLOR : Gray EXPANDED ID (IN) : 0.591 EXPANDED ID (MM) : 15 RECOVERED ID MAX (IN) : 0.378 RECOVERED ID MAX (MM) : 9.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.059 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.5 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSRFR-15/9.6-8
Product Name TE Raychem SRFR 15/9.6 Single Wall Heat Shrink Tubing - Gray
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 137437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0945 inch (2.4 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details