TE Connectivity TE Raychem SWFR X4 0.8mm Single Wall Heat Shrink Tubing - Black X4-0.8-0

Description
TE Connectivity's SWFR X4 0.8mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-0.8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-0.8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 0.8mm COLOR : Black EXPANDED ID (IN) : 0.037401575 EXPANDED ID (MM) : 0.95 RECOVERED ID MAX (IN) : 0.015748031 RECOVERED ID MAX (MM) : 0.4 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SWFR X4 0.8mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-0.8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-0.8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 0.8mm COLOR : Black EXPANDED ID (IN) : 0.037401575 EXPANDED ID (MM) : 0.95 RECOVERED ID MAX (IN) : 0.015748031 RECOVERED ID MAX (MM) : 0.4 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SWFR X4 0.8mm Single Wall Heat Shrink Tubing - Black - RAYSWFRX4-0.8-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SWFR X4 0.8mm Single Wall Heat Shrink Tubing - Black
RAYSWFRX4-0.8-0
TE Raychem SWFR X4 0.8mm Single Wall Heat Shrink Tubing - Black RAYSWFRX4-0.8-0
TE Connectivity's SWFR X4 0.8mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-0.8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-0.8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 0.8mm COLOR : Black EXPANDED ID (IN) : 0.037401575 EXPANDED ID (MM) : 0.95 RECOVERED ID MAX (IN) : 0.015748031 RECOVERED ID MAX (MM) : 0.4 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SWFR X4 0.8mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-0.8-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-0.8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 0.8mm COLOR : Black EXPANDED ID (IN) : 0.037401575 EXPANDED ID (MM) : 0.95 RECOVERED ID MAX (IN) : 0.015748031 RECOVERED ID MAX (MM) : 0.4 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSWFRX4-0.8-0
Product Name TE Raychem SWFR X4 0.8mm Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details