TE Connectivity TE Raychem SRFR 29/20 Single Wall Heat Shrink Tubing - Gray SRFR-29/20-8

Description
TE Connectivity's SRFR 29/20 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-29/20-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-29/20-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 29/20 COLOR : Gray EXPANDED ID (IN) : 1.142 EXPANDED ID (MM) : 29 RECOVERED ID MAX (IN) : 0.787 RECOVERED ID MAX (MM) : 20 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.079 NOMINAL RECOVERED WALL THICKNESS (MM) : 2 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SRFR 29/20 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-29/20-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-29/20-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 29/20 COLOR : Gray EXPANDED ID (IN) : 1.142 EXPANDED ID (MM) : 29 RECOVERED ID MAX (IN) : 0.787 RECOVERED ID MAX (MM) : 20 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.079 NOMINAL RECOVERED WALL THICKNESS (MM) : 2 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SRFR 29/20 Single Wall Heat Shrink Tubing - Gray - RAYSRFR-29/20-8 - Lapp Tannehill
Savage, MN, United States
TE Raychem SRFR 29/20 Single Wall Heat Shrink Tubing - Gray
RAYSRFR-29/20-8
TE Raychem SRFR 29/20 Single Wall Heat Shrink Tubing - Gray RAYSRFR-29/20-8
TE Connectivity's SRFR 29/20 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-29/20-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-29/20-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 29/20 COLOR : Gray EXPANDED ID (IN) : 1.142 EXPANDED ID (MM) : 29 RECOVERED ID MAX (IN) : 0.787 RECOVERED ID MAX (MM) : 20 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.079 NOMINAL RECOVERED WALL THICKNESS (MM) : 2 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SRFR 29/20 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-29/20-8.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-29/20-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 29/20 COLOR : Gray EXPANDED ID (IN) : 1.142 EXPANDED ID (MM) : 29 RECOVERED ID MAX (IN) : 0.787 RECOVERED ID MAX (MM) : 20 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.079 NOMINAL RECOVERED WALL THICKNESS (MM) : 2 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSRFR-29/20-8
Product Name TE Raychem SRFR 29/20 Single Wall Heat Shrink Tubing - Gray
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-36 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details