TE Connectivity TE Raychem TAT-125 1 inch Dual Wall Heat Shrink Tubing - Black TAT-125 1-0

Description
TE Connectivity's TAT-125 1 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 1-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TAT-125 1-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TAT-125 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1 COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.5 RECOVERED ID MAX (MM) : 12.7 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.042 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.07 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's TAT-125 1 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 1-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TAT-125 1-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TAT-125 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1 COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.5 RECOVERED ID MAX (MM) : 12.7 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.042 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.07 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem TAT-125 1 inch Dual Wall Heat Shrink Tubing - Black - RAYTAT-125-1-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem TAT-125 1 inch Dual Wall Heat Shrink Tubing - Black
RAYTAT-125-1-0
TE Raychem TAT-125 1 inch Dual Wall Heat Shrink Tubing - Black RAYTAT-125-1-0
TE Connectivity's TAT-125 1 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 1-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TAT-125 1-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TAT-125 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1 COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.5 RECOVERED ID MAX (MM) : 12.7 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.042 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.07 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's TAT-125 1 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 1-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TAT-125 1-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TAT-125 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1 COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.5 RECOVERED ID MAX (MM) : 12.7 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.042 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.07 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYTAT-125-1-0
Product Name TE Raychem TAT-125 1 inch Dual Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - NPQH-D-S12-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details