Techflex, Inc. 1-1/2" Flexo® Rodent Resistant (RRN) Expandable Sleeving - Braided, Dark Brown RRN1.50DB

Description
Flexo® RODENT RESISTANT (RRN) is the latest solution from Techflex for fighting the harmful effects of unprotected wires which are exposed to rodents. Muskrats, mice, rats, and other rodents have never ending time to find and destroy wiring and hose systems. 1-1/2 inch nominal size, Dark Brown. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : RRN1.50DB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Rodent Resistant (RRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Dark brown TEMPERATURE : 257°F 125°C
Description
Flexo® RODENT RESISTANT (RRN) is the latest solution from Techflex for fighting the harmful effects of unprotected wires which are exposed to rodents. Muskrats, mice, rats, and other rodents have never ending time to find and destroy wiring and hose systems. 1-1/2 inch nominal size, Dark Brown. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : RRN1.50DB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Rodent Resistant (RRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Dark brown TEMPERATURE : 257°F 125°C

Suppliers

Company
Product
Description
Supplier Links
1-1/2
Savage, MN, United States
1-1/2" Flexo® Rodent Resistant (RRN) Expandable Sleeving - Braided, Dark Brown
TECRRN1.50DB
1-1/2" Flexo® Rodent Resistant (RRN) Expandable Sleeving - Braided, Dark Brown TECRRN1.50DB
Flexo® RODENT RESISTANT (RRN) is the latest solution from Techflex for fighting the harmful effects of unprotected wires which are exposed to rodents. Muskrats, mice, rats, and other rodents have never ending time to find and destroy wiring and hose systems. 1-1/2 inch nominal size, Dark Brown. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : RRN1.50DB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Rodent Resistant (RRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Dark brown TEMPERATURE : 257°F 125°C

Flexo® RODENT RESISTANT (RRN) is the latest solution from Techflex for fighting the harmful effects of unprotected wires which are exposed to rodents. Muskrats, mice, rats, and other rodents have never ending time to find and destroy wiring and hose systems. 1-1/2 inch nominal size, Dark Brown.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : RRN1.50DB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Rodent Resistant (RRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Dark brown TEMPERATURE : 257°F 125°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECRRN1.50DB
Product Name 1-1/2" Flexo® Rodent Resistant (RRN) Expandable Sleeving - Braided, Dark Brown
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Sleeves - 1797007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.3543 inch (3 to 9 mm)
Length 984 inch (25000 mm)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details