TE Connectivity Versafit - 3 in Polyolefin Tubing - White Versafit-3-9

Description
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : Versafit-3-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3 COLOR : White EXPANDED ID (IN) : 3.090 ± 0.040 EXPANDED ID (MM) : 78.49 ± 1.0 RECOVERED ID MAX (IN) : 1.5 RECOVERED ID MAX (MM) : 38.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.050 ± 0.008 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.27 ± 0.20 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : Versafit-3-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3 COLOR : White EXPANDED ID (IN) : 3.090 ± 0.040 EXPANDED ID (MM) : 78.49 ± 1.0 RECOVERED ID MAX (IN) : 1.5 RECOVERED ID MAX (MM) : 38.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.050 ± 0.008 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.27 ± 0.20 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
Versafit - 3 in Polyolefin Tubing - White - RAYVER-3-C - Lapp Tannehill
Savage, MN, United States
Versafit - 3 in Polyolefin Tubing - White
RAYVER-3-C
Versafit - 3 in Polyolefin Tubing - White RAYVER-3-C
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : Versafit-3-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3 COLOR : White EXPANDED ID (IN) : 3.090 ± 0.040 EXPANDED ID (MM) : 78.49 ± 1.0 RECOVERED ID MAX (IN) : 1.5 RECOVERED ID MAX (MM) : 38.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.050 ± 0.008 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.27 ± 0.20 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitive components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : Versafit-3-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3 COLOR : White EXPANDED ID (IN) : 3.090 ± 0.040 EXPANDED ID (MM) : 78.49 ± 1.0 RECOVERED ID MAX (IN) : 1.5 RECOVERED ID MAX (MM) : 38.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.050 ± 0.008 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.27 ± 0.20 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYVER-3-C
Product Name Versafit - 3 in Polyolefin Tubing - White
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Heat Shrink Tubing - 049094-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 2116208 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0945 inch (2.4 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details