Sumitomo Corporation Sumitube W3B2(4X) 4/1mm Dual Wall Heat Shrinkable Tubing, Black, 4:1 Shrink Ratio SUMW3B2(4X)-4/1-0

Description
Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 12/3 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio. This item is non-cancelable, non-returnable MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-4/1-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 4/1 COLOR : Black EXPANDED ID (MM) : 4 RECOVERED ID MAX (MM) : 1 NOMINAL RECOVERED WALL THICKNESS (MM) : 1 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only
Description
Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 12/3 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio. This item is non-cancelable, non-returnable MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-4/1-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 4/1 COLOR : Black EXPANDED ID (MM) : 4 RECOVERED ID MAX (MM) : 1 NOMINAL RECOVERED WALL THICKNESS (MM) : 1 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Suppliers

Company
Product
Description
Supplier Links
Sumitube W3B2(4X) 4/1mm Dual Wall Heat Shrinkable Tubing, Black, 4:1 Shrink Ratio - SUMW3B2(4X)-4/1-0 - Lapp Tannehill
Savage, MN, United States
Sumitube W3B2(4X) 4/1mm Dual Wall Heat Shrinkable Tubing, Black, 4:1 Shrink Ratio
SUMW3B2(4X)-4/1-0
Sumitube W3B2(4X) 4/1mm Dual Wall Heat Shrinkable Tubing, Black, 4:1 Shrink Ratio SUMW3B2(4X)-4/1-0
Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 12/3 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio. This item is non-cancelable, non-returnable MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-4/1-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 4/1 COLOR : Black EXPANDED ID (MM) : 4 RECOVERED ID MAX (MM) : 1 NOMINAL RECOVERED WALL THICKNESS (MM) : 1 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 12/3 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio. This item is non-cancelable, non-returnable


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-4/1-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 4/1 COLOR : Black EXPANDED ID (MM) : 4 RECOVERED ID MAX (MM) : 1 NOMINAL RECOVERED WALL THICKNESS (MM) : 1 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMW3B2(4X)-4/1-0
Product Name Sumitube W3B2(4X) 4/1mm Dual Wall Heat Shrinkable Tubing, Black, 4:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details