TE Connectivity TE Raychem TAT-125 4 inch Dual Wall Heat Shrink Tubing - Black TAT-125 4-0

Description
TE Connectivity's TAT-125 4 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TAT-125 4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TAT-125 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 4 COLOR : Black EXPANDED ID (IN) : 4 EXPANDED ID (MM) : 101.6 RECOVERED ID MAX (IN) : 2 RECOVERED ID MAX (MM) : 50.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.07 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.78 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's TAT-125 4 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TAT-125 4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TAT-125 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 4 COLOR : Black EXPANDED ID (IN) : 4 EXPANDED ID (MM) : 101.6 RECOVERED ID MAX (IN) : 2 RECOVERED ID MAX (MM) : 50.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.07 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.78 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem TAT-125 4 inch Dual Wall Heat Shrink Tubing - Black - RAYTAT-125-4-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem TAT-125 4 inch Dual Wall Heat Shrink Tubing - Black
RAYTAT-125-4-0
TE Raychem TAT-125 4 inch Dual Wall Heat Shrink Tubing - Black RAYTAT-125-4-0
TE Connectivity's TAT-125 4 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TAT-125 4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TAT-125 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 4 COLOR : Black EXPANDED ID (IN) : 4 EXPANDED ID (MM) : 101.6 RECOVERED ID MAX (IN) : 2 RECOVERED ID MAX (MM) : 50.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.07 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.78 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's TAT-125 4 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 4-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TAT-125 4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TAT-125 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 4 COLOR : Black EXPANDED ID (IN) : 4 EXPANDED ID (MM) : 101.6 RECOVERED ID MAX (IN) : 2 RECOVERED ID MAX (MM) : 50.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.07 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.78 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYTAT-125-4-0
Product Name TE Raychem TAT-125 4 inch Dual Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details