TE Connectivity TE Raychem SRFR 41/27 Single Wall Heat Shrink Tubing - Gray SRFR-41/27-8

Description
TE Connectivity's SRFR 41/27 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-41/27-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-41/27-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 41/27 COLOR : Gray EXPANDED ID (IN) : 1.614 EXPANDED ID (MM) : 41 RECOVERED ID MAX (IN) : 1.063 RECOVERED ID MAX (MM) : 27 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.118 NOMINAL RECOVERED WALL THICKNESS (MM) : 3 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SRFR 41/27 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-41/27-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-41/27-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 41/27 COLOR : Gray EXPANDED ID (IN) : 1.614 EXPANDED ID (MM) : 41 RECOVERED ID MAX (IN) : 1.063 RECOVERED ID MAX (MM) : 27 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.118 NOMINAL RECOVERED WALL THICKNESS (MM) : 3 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SRFR 41/27 Single Wall Heat Shrink Tubing - Gray - RAYSRFR-41/27-8 - Lapp Tannehill
Savage, MN, United States
TE Raychem SRFR 41/27 Single Wall Heat Shrink Tubing - Gray
RAYSRFR-41/27-8
TE Raychem SRFR 41/27 Single Wall Heat Shrink Tubing - Gray RAYSRFR-41/27-8
TE Connectivity's SRFR 41/27 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-41/27-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-41/27-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 41/27 COLOR : Gray EXPANDED ID (IN) : 1.614 EXPANDED ID (MM) : 41 RECOVERED ID MAX (IN) : 1.063 RECOVERED ID MAX (MM) : 27 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.118 NOMINAL RECOVERED WALL THICKNESS (MM) : 3 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SRFR 41/27 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-41/27-8.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-41/27-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 41/27 COLOR : Gray EXPANDED ID (IN) : 1.614 EXPANDED ID (MM) : 41 RECOVERED ID MAX (IN) : 1.063 RECOVERED ID MAX (MM) : 27 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.118 NOMINAL RECOVERED WALL THICKNESS (MM) : 3 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSRFR-41/27-8
Product Name TE Raychem SRFR 41/27 Single Wall Heat Shrink Tubing - Gray
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 0021036039 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 2887463 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7480 inch (19 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details