TE Connectivity Heat Shrink Tubing VERSAFIT-4-0-SP

Description
"Heat Shrink Tubing, Flexible 4.098"" (104.09mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 4.098"" (104.09mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VERSAFIT-4-0-SP-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-4-0-SP-100-ND
Heat Shrink Tubing VERSAFIT-4-0-SP-100-ND
"Heat Shrink Tubing, Flexible 4.098"" (104.09mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 4.098"" (104.09mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Versafit - 4 in Polyolefin Tubing - Black - RAYVER-4-0 - Lapp Tannehill
Savage, MN, United States
Versafit - 4 in Polyolefin Tubing - Black
RAYVER-4-0
Versafit - 4 in Polyolefin Tubing - Black RAYVER-4-0
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-4-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 4 COLOR : Black EXPANDED ID (IN) : 4.100 ± 0.050 EXPANDED ID (MM) : 104.14 ± 1.3 RECOVERED ID MAX (IN) : 2 RECOVERED ID MAX (MM) : 50.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.055 ± 0.009 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.40 ± 0.23 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitive components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-4-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 4 COLOR : Black EXPANDED ID (IN) : 4.100 ± 0.050 EXPANDED ID (MM) : 104.14 ± 1.3 RECOVERED ID MAX (IN) : 2 RECOVERED ID MAX (MM) : 50.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.055 ± 0.009 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.40 ± 0.23 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving
Product Number VERSAFIT-4-0-SP-100-ND RAYVER-4-0
Product Name Heat Shrink Tubing Versafit - 4 in Polyolefin Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-8 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details