TE Connectivity TE Raychem SWFR X2 3.5mm Single Wall Heat Shrink Tubing - Black X2-3.5-0

Description
TE Connectivity's SWFR X2 3.5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-3.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-3.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3.5mm COLOR : Black EXPANDED ID (IN) : 0.149606299 EXPANDED ID (MM) : 3.8 RECOVERED ID MAX (IN) : 0.068897638 RECOVERED ID MAX (MM) : 1.75 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SWFR X2 3.5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-3.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-3.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3.5mm COLOR : Black EXPANDED ID (IN) : 0.149606299 EXPANDED ID (MM) : 3.8 RECOVERED ID MAX (IN) : 0.068897638 RECOVERED ID MAX (MM) : 1.75 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SWFR X2 3.5mm Single Wall Heat Shrink Tubing - Black - RAYSWFRX2-3.5-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SWFR X2 3.5mm Single Wall Heat Shrink Tubing - Black
RAYSWFRX2-3.5-0
TE Raychem SWFR X2 3.5mm Single Wall Heat Shrink Tubing - Black RAYSWFRX2-3.5-0
TE Connectivity's SWFR X2 3.5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-3.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-3.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3.5mm COLOR : Black EXPANDED ID (IN) : 0.149606299 EXPANDED ID (MM) : 3.8 RECOVERED ID MAX (IN) : 0.068897638 RECOVERED ID MAX (MM) : 1.75 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SWFR X2 3.5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-3.5-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-3.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3.5mm COLOR : Black EXPANDED ID (IN) : 0.149606299 EXPANDED ID (MM) : 3.8 RECOVERED ID MAX (IN) : 0.068897638 RECOVERED ID MAX (MM) : 1.75 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSWFRX2-3.5-0
Product Name TE Raychem SWFR X2 3.5mm Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Clamping sleeve - EAMH-86-6-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details