Sumitomo Corporation Sumitube W3B2 3/16" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio SUMW3B2-3/16-9

Description
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/8 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable, non-returnable MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-3/16-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : White EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (MM) : 1.5 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.1 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only
Description
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/8 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable, non-returnable MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-3/16-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : White EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (MM) : 1.5 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.1 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Suppliers

Company
Product
Description
Supplier Links
Sumitube W3B2 3/16
Savage, MN, United States
Sumitube W3B2 3/16" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio
SUMW3B2-3/16-9
Sumitube W3B2 3/16" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio SUMW3B2-3/16-9
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/8 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable, non-returnable MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-3/16-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : White EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (MM) : 1.5 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.1 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 3/8 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable, non-returnable


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-3/16-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : White EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (MM) : 1.5 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.1 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMW3B2-3/16-9
Product Name Sumitube W3B2 3/16" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/16-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Boots - 080534-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details