TE Connectivity Heat Shrink Tubing VERSAFIT-2-0-SP

Description
"Heat Shrink Tubing, Flexible 2.080"" (52.83mm) 2 to 1 Black 131.2' (40.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 2.080"" (52.83mm) 2 to 1 Black 131.2' (40.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VERSAFIT-2-0-SP-125-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-2-0-SP-125-ND
Heat Shrink Tubing VERSAFIT-2-0-SP-125-ND
"Heat Shrink Tubing, Flexible 2.080"" (52.83mm) 2 to 1 Black 131.2' (40.0m)"

"Heat Shrink Tubing, Flexible 2.080"" (52.83mm) 2 to 1 Black 131.2' (40.0m)"

Buy Now Datasheet
Heat Shrink Tubing - VERSAFIT-2-0-SP-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-2-0-SP-01-ND
Heat Shrink Tubing VERSAFIT-2-0-SP-01-ND
"Heat Shrink Tubing, Flexible 2.080"" (52.83mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 2.080"" (52.83mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-VERSAFIT-2-0-SP-40-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-VERSAFIT-2-0-SP-40-ND
Heat Shrink Tubing 484-VERSAFIT-2-0-SP-40-ND
"Heat Shrink Tubing, Flexible 2.080"" (52.83mm) 2 to 1 Black 131.2' (40.0m)"

"Heat Shrink Tubing, Flexible 2.080"" (52.83mm) 2 to 1 Black 131.2' (40.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 52.83Mm Id, Po, Black; Shrink Ratio Raychem Te Connectivity - 57K2435 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 52.83Mm Id, Po, Black; Shrink Ratio Raychem Te Connectivity
57K2435
Heat Shrink Tubing, 52.83Mm Id, Po, Black; Shrink Ratio Raychem Te Connectivity 57K2435
HEAT SHRINK TUBING, 52.83MM ID, PO, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:2.08"; I.D. Supplied - Metric:52.83mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:1" RoHS Compliant: Yes

HEAT SHRINK TUBING, 52.83MM ID, PO, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:2.08"; I.D. Supplied - Metric:52.83mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet
Versafit - 2 in Polyolefin Tubing - Black - RAYVER-2-0 - Lapp Tannehill
Savage, MN, United States
Versafit - 2 in Polyolefin Tubing - Black
RAYVER-2-0
Versafit - 2 in Polyolefin Tubing - Black RAYVER-2-0
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-2-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2 COLOR : Black EXPANDED ID (IN) : 2.080 ± 0.040 EXPANDED ID (MM) : 52.83 ± 1.0 RECOVERED ID MAX (IN) : 1 RECOVERED ID MAX (MM) : 25.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 ± 0.007 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 ± 0.16 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitive components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-2-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2 COLOR : Black EXPANDED ID (IN) : 2.080 ± 0.040 EXPANDED ID (MM) : 52.83 ± 1.0 RECOVERED ID MAX (IN) : 1 RECOVERED ID MAX (MM) : 25.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 ± 0.007 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 ± 0.16 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number VERSAFIT-2-0-SP-125-ND VERSAFIT-2-0-SP-01-ND 484-VERSAFIT-2-0-SP-40-ND 57K2435 RAYVER-2-0
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 52.83Mm Id, Po, Black; Shrink Ratio Raychem Te Connectivity Versafit - 2 in Polyolefin Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S12-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details