TE Connectivity TE Raychem SWFR X4 9mm Single Wall Heat Shrink Tubing - Black X4-9.0-0

Description
TE Connectivity's SWFR X4 9mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-9.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-9.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 9mm COLOR : Black EXPANDED ID (IN) : 0.358267717 EXPANDED ID (MM) : 9.1 RECOVERED ID MAX (IN) : 0.177165354 RECOVERED ID MAX (MM) : 4.5 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SWFR X4 9mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-9.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-9.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 9mm COLOR : Black EXPANDED ID (IN) : 0.358267717 EXPANDED ID (MM) : 9.1 RECOVERED ID MAX (IN) : 0.177165354 RECOVERED ID MAX (MM) : 4.5 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SWFR X4 9mm Single Wall Heat Shrink Tubing - Black - RAYSWFRX4-9.0-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SWFR X4 9mm Single Wall Heat Shrink Tubing - Black
RAYSWFRX4-9.0-0
TE Raychem SWFR X4 9mm Single Wall Heat Shrink Tubing - Black RAYSWFRX4-9.0-0
TE Connectivity's SWFR X4 9mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-9.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-9.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 9mm COLOR : Black EXPANDED ID (IN) : 0.358267717 EXPANDED ID (MM) : 9.1 RECOVERED ID MAX (IN) : 0.177165354 RECOVERED ID MAX (MM) : 4.5 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SWFR X4 9mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-9.0-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-9.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 9mm COLOR : Black EXPANDED ID (IN) : 0.358267717 EXPANDED ID (MM) : 9.1 RECOVERED ID MAX (IN) : 0.177165354 RECOVERED ID MAX (MM) : 4.5 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSWFRX4-9.0-0
Product Name TE Raychem SWFR X4 9mm Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G1-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details