Sumitomo Corporation Sumitube W3B2 1/8" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio SUMW3B2-1/8-9

Description
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1/4 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable, non-returnable MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-1/8-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/8 COLOR : White EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.95 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only
Description
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1/4 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable, non-returnable MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-1/8-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/8 COLOR : White EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.95 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Suppliers

Company
Product
Description
Supplier Links
Sumitube W3B2 1/8
Savage, MN, United States
Sumitube W3B2 1/8" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio
SUMW3B2-1/8-9
Sumitube W3B2 1/8" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio SUMW3B2-1/8-9
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1/4 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable, non-returnable MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-1/8-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/8 COLOR : White EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.95 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 1/4 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable, non-returnable


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-1/8-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/8 COLOR : White EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.95 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMW3B2-1/8-9
Product Name Sumitube W3B2 1/8" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MKV-PG-29-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details