"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 Black 492.1' (150.0m)"
"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 Black"
M23053/5-104-0 HEAT SHRINK TUBING
HEAT SHRINK TUBING, 3.43MM ID, PO, BLACK, 60FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.135"; I.D. Supplied - Metric:3.43mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:60ft; Length - Metric:18.29m; Product Range:- RoHS Compliant: Yes
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-1/8-0-SP AVAILABILITY : In Stock SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/8 COLOR : Black EXPANDED ID (IN) : 0.135 ± 0.008 EXPANDED ID (MM) : 3.43 ± 0.2 RECOVERED ID MAX (IN) : 0.062 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
| DigiKey | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | VERSAFIT-1/8-0-SP-492-ND | 484-VERSAFIT-1/8-0-SP-ND | VERSAFIT-1/8-0-SP | 37J0354 | RAYVER-1/8-0 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | M23053/5-104-0 HEAT SHRINK TUBING | Heat Shrink Tubing, 3.43Mm Id, Po, Black, 60Ft; Shrink Ratio Raychem Te Connectivity | Versafit - 1/8 in Polyolefin Tubing - Black |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | Polyolefin; Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |