TE Connectivity NB20504001 M23053/5-103-9 M23053/5-303-9 VERSAFIT-3/32-9-SP

Description
NB20504001 M23053/5-103-9 M23053/5-303-9
Request a Quote Datasheet
Description
NB20504001 M23053/5-103-9 M23053/5-303-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NB20504001 M23053/5-103-9 M23053/5-303-9 - VERSAFIT-3/32-9-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
NB20504001 M23053/5-103-9 M23053/5-303-9
VERSAFIT-3/32-9-SP
NB20504001 M23053/5-103-9 M23053/5-303-9 VERSAFIT-3/32-9-SP
NB20504001 M23053/5-103-9 M23053/5-303-9

NB20504001 M23053/5-103-9 M23053/5-303-9

Buy Now
Heat Shrink Tubing - VERSAFIT-3/32-9-SP-1476-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-3/32-9-SP-1476-ND
Heat Shrink Tubing VERSAFIT-3/32-9-SP-1476-ND
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 White 1476.0' (449.9m)"

"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 White 1476.0' (449.9m)"

Buy Now Datasheet
Heat Shrink Tubing, 2.79Mm, White; Shrink Ratio Raychem Te Connectivity - 33K4678 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.79Mm, White; Shrink Ratio Raychem Te Connectivity
33K4678
Heat Shrink Tubing, 2.79Mm, White; Shrink Ratio Raychem Te Connectivity 33K4678
HEAT SHRINK TUBING, 2.79MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.11"; I.D. Supplied - Metric:2.79mm; Shrink Tubing / Boot Colour:White; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.046" RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.79MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.11"; I.D. Supplied - Metric:2.79mm; Shrink Tubing / Boot Colour:White; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.046" RoHS Compliant: Yes

Supplier's Site Datasheet
Versafit - 3/32 in Polyolefin Tubing - White - RAYVER-3/32-9 - Lapp Tannehill
Savage, MN, United States
Versafit - 3/32 in Polyolefin Tubing - White
RAYVER-3/32-9
Versafit - 3/32 in Polyolefin Tubing - White RAYVER-3/32-9
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-3/32-9-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/32 COLOR : White EXPANDED ID (IN) : 0.110 ± 0.008 EXPANDED ID (MM) : 2.79 ± 0.2 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitive components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-3/32-9-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/32 COLOR : White EXPANDED ID (IN) : 0.110 ± 0.008 EXPANDED ID (MM) : 2.79 ± 0.2 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number VERSAFIT-3/32-9-SP VERSAFIT-3/32-9-SP-1476-ND 33K4678 RAYVER-3/32-9
Product Name NB20504001 M23053/5-103-9 M23053/5-303-9 Heat Shrink Tubing Heat Shrink Tubing, 2.79Mm, White; Shrink Ratio Raychem Te Connectivity Versafit - 3/32 in Polyolefin Tubing - White
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-8 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details