Techflex, Inc. 1-3/4" Flexo® Rodent Resistant (RRN) Expandable Sleeving - Braided, Dark Brown RRN1.75DB

Description
Flexo® RODENT RESISTANT (RRN) is the latest solution from Techflex for fighting the harmful effects of unprotected wires which are exposed to rodents. Muskrats, mice, rats, and other rodents have never ending time to find and destroy wiring and hose systems. 1-3/4 inch nominal size, Dark Brown. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : RRN1.75DB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Rodent Resistant (RRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-3/4 COLOR : Dark brown TEMPERATURE : 257°F 125°C
Description
Flexo® RODENT RESISTANT (RRN) is the latest solution from Techflex for fighting the harmful effects of unprotected wires which are exposed to rodents. Muskrats, mice, rats, and other rodents have never ending time to find and destroy wiring and hose systems. 1-3/4 inch nominal size, Dark Brown. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : RRN1.75DB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Rodent Resistant (RRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-3/4 COLOR : Dark brown TEMPERATURE : 257°F 125°C

Suppliers

Company
Product
Description
Supplier Links
1-3/4
Savage, MN, United States
1-3/4" Flexo® Rodent Resistant (RRN) Expandable Sleeving - Braided, Dark Brown
TECRRN1.75DB
1-3/4" Flexo® Rodent Resistant (RRN) Expandable Sleeving - Braided, Dark Brown TECRRN1.75DB
Flexo® RODENT RESISTANT (RRN) is the latest solution from Techflex for fighting the harmful effects of unprotected wires which are exposed to rodents. Muskrats, mice, rats, and other rodents have never ending time to find and destroy wiring and hose systems. 1-3/4 inch nominal size, Dark Brown. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : RRN1.75DB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Rodent Resistant (RRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-3/4 COLOR : Dark brown TEMPERATURE : 257°F 125°C

Flexo® RODENT RESISTANT (RRN) is the latest solution from Techflex for fighting the harmful effects of unprotected wires which are exposed to rodents. Muskrats, mice, rats, and other rodents have never ending time to find and destroy wiring and hose systems. 1-3/4 inch nominal size, Dark Brown.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : RRN1.75DB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Rodent Resistant (RRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-3/4 COLOR : Dark brown TEMPERATURE : 257°F 125°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECRRN1.75DB
Product Name 1-3/4" Flexo® Rodent Resistant (RRN) Expandable Sleeving - Braided, Dark Brown
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 6 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF6 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 6 inch (152 mm)
View Details
Cable Sleeves - 1797018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details