Sumitomo Corporation Sumitube W3B2 19/6mm Dual Wall Heat Shrink Tubing, Black, 3:1 Shrink Ratio W3B2-19/6 BLACK

Description
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 19/6 mm, Black, Polyolefin, Dual Wall, 3:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-19/6 BLACK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 19/6 COLOR : Black EXPANDED ID (MM) : 19 RECOVERED ID MAX (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.8 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only
Description
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 19/6 mm, Black, Polyolefin, Dual Wall, 3:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-19/6 BLACK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 19/6 COLOR : Black EXPANDED ID (MM) : 19 RECOVERED ID MAX (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.8 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Suppliers

Company
Product
Description
Supplier Links
Sumitube W3B2 19/6mm Dual Wall Heat Shrink Tubing, Black, 3:1 Shrink Ratio - SUMW3B2-19/6-0 - Lapp Tannehill
Savage, MN, United States
Sumitube W3B2 19/6mm Dual Wall Heat Shrink Tubing, Black, 3:1 Shrink Ratio
SUMW3B2-19/6-0
Sumitube W3B2 19/6mm Dual Wall Heat Shrink Tubing, Black, 3:1 Shrink Ratio SUMW3B2-19/6-0
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 19/6 mm, Black, Polyolefin, Dual Wall, 3:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-19/6 BLACK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 19/6 COLOR : Black EXPANDED ID (MM) : 19 RECOVERED ID MAX (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.8 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 19/6 mm, Black, Polyolefin, Dual Wall, 3:1 Shrink Ratio


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-19/6 BLACK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 19/6 COLOR : Black EXPANDED ID (MM) : 19 RECOVERED ID MAX (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.8 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMW3B2-19/6-0
Product Name Sumitube W3B2 19/6mm Dual Wall Heat Shrink Tubing, Black, 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 042549-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2417595 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details