Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio
MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-24/6-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 24/6 COLOR : White EXPANDED ID (MM) : 24 RECOVERED ID MAX (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.2 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only
| Lapp Tannehill | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | SUMW3B2(4X)-24/6-9 |
| Product Name | Sumitube W3B2(4X) 24/6mm Dual Wall Heat Shrink Tubing, White, 4:1 Shrink Ratio |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |