TE Connectivity Versafit - 5/8 in Polyolefin Tubing - Clear Versafit-5/8-X

Description
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : Versafit-5/8-X AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 5/8 COLOR : Clear EXPANDED ID (IN) : 0.665 ± 0.015 EXPANDED ID (MM) : 16.9 ± 0.4 RECOVERED ID MAX (IN) : 0.315 RECOVERED ID MAX (MM) : 8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.030 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : Versafit-5/8-X AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 5/8 COLOR : Clear EXPANDED ID (IN) : 0.665 ± 0.015 EXPANDED ID (MM) : 16.9 ± 0.4 RECOVERED ID MAX (IN) : 0.315 RECOVERED ID MAX (MM) : 8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.030 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
Versafit - 5/8 in Polyolefin Tubing - Clear - RAYVER-5/8-C - Lapp Tannehill
Savage, MN, United States
Versafit - 5/8 in Polyolefin Tubing - Clear
RAYVER-5/8-C
Versafit - 5/8 in Polyolefin Tubing - Clear RAYVER-5/8-C
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : Versafit-5/8-X AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 5/8 COLOR : Clear EXPANDED ID (IN) : 0.665 ± 0.015 EXPANDED ID (MM) : 16.9 ± 0.4 RECOVERED ID MAX (IN) : 0.315 RECOVERED ID MAX (MM) : 8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.030 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitive components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : Versafit-5/8-X AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 5/8 COLOR : Clear EXPANDED ID (IN) : 0.665 ± 0.015 EXPANDED ID (MM) : 16.9 ± 0.4 RECOVERED ID MAX (IN) : 0.315 RECOVERED ID MAX (MM) : 8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.030 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYVER-5/8-C
Product Name Versafit - 5/8 in Polyolefin Tubing - Clear
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details