Sumitomo Corporation Sumitube W3B2(4X) 8/2mm Dual Wall Heat Shrinkable Tubing, Black, 4:1 Shrink Ratio SUMW3B2(4X)-8/2-0

Description
Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 16/4 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-8/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 8/2 COLOR : Black EXPANDED ID (MM) : 8 RECOVERED ID MAX (MM) : 2 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.2 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only
Description
Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 16/4 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-8/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 8/2 COLOR : Black EXPANDED ID (MM) : 8 RECOVERED ID MAX (MM) : 2 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.2 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Suppliers

Company
Product
Description
Supplier Links
Sumitube W3B2(4X) 8/2mm Dual Wall Heat Shrinkable Tubing, Black, 4:1 Shrink Ratio - SUMW3B2(4X)-8/2-0 - Lapp Tannehill
Savage, MN, United States
Sumitube W3B2(4X) 8/2mm Dual Wall Heat Shrinkable Tubing, Black, 4:1 Shrink Ratio
SUMW3B2(4X)-8/2-0
Sumitube W3B2(4X) 8/2mm Dual Wall Heat Shrinkable Tubing, Black, 4:1 Shrink Ratio SUMW3B2(4X)-8/2-0
Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 16/4 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-8/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 8/2 COLOR : Black EXPANDED ID (MM) : 8 RECOVERED ID MAX (MM) : 2 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.2 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 16/4 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-8/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 8/2 COLOR : Black EXPANDED ID (MM) : 8 RECOVERED ID MAX (MM) : 2 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.2 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMW3B2(4X)-8/2-0
Product Name Sumitube W3B2(4X) 8/2mm Dual Wall Heat Shrinkable Tubing, Black, 4:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details