Techflex, Inc. 2-1/2" Flexo® PET (PTN) Expandable Sleeving - Braided, Black PTN2.50BK

Description
Flexo® PET (PT) is used in electronics, automotive, marine and industrial wire harnessing applications where cost efficiency and durability are critical. The unique braided construction and wide expandability allows quick and easy installation over large connectors and long runs. PT is braided from 10 mil polyethylene terepthalate (PET) monofilament yarns. The material has a wide operating temperature range, is resistant to chemical degradation, UV radiation, and abrasion. The sleeving cuts easily and cleanly with a hot knife and once installed, will beautify and protect any wire, hose or cable application. Additional colors available. 2-1/2 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : PTN2.50BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® PET (PTN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 2-1/2 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25
Description
Flexo® PET (PT) is used in electronics, automotive, marine and industrial wire harnessing applications where cost efficiency and durability are critical. The unique braided construction and wide expandability allows quick and easy installation over large connectors and long runs. PT is braided from 10 mil polyethylene terepthalate (PET) monofilament yarns. The material has a wide operating temperature range, is resistant to chemical degradation, UV radiation, and abrasion. The sleeving cuts easily and cleanly with a hot knife and once installed, will beautify and protect any wire, hose or cable application. Additional colors available. 2-1/2 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : PTN2.50BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® PET (PTN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 2-1/2 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Savage, MN, United States
2-1/2" Flexo® PET (PTN) Expandable Sleeving - Braided, Black
TECPTN2.50BK
2-1/2" Flexo® PET (PTN) Expandable Sleeving - Braided, Black TECPTN2.50BK
Flexo® PET (PT) is used in electronics, automotive, marine and industrial wire harnessing applications where cost efficiency and durability are critical. The unique braided construction and wide expandability allows quick and easy installation over large connectors and long runs. PT is braided from 10 mil polyethylene terepthalate (PET) monofilament yarns. The material has a wide operating temperature range, is resistant to chemical degradation, UV radiation, and abrasion. The sleeving cuts easily and cleanly with a hot knife and once installed, will beautify and protect any wire, hose or cable application. Additional colors available. 2-1/2 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : PTN2.50BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® PET (PTN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 2-1/2 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25

Flexo® PET (PT) is used in electronics, automotive, marine and industrial wire harnessing applications where cost efficiency and durability are critical. The unique braided construction and wide expandability allows quick and easy installation over large connectors and long runs. PT is braided from 10 mil polyethylene terepthalate (PET) monofilament yarns. The material has a wide operating temperature range, is resistant to chemical degradation, UV radiation, and abrasion. The sleeving cuts easily and cleanly with a hot knife and once installed, will beautify and protect any wire, hose or cable application. Additional colors available. 2-1/2 inch nominal size, Black.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : PTN2.50BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® PET (PTN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 2-1/2 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECPTN2.50BK
Product Name 2-1/2" Flexo® PET (PTN) Expandable Sleeving - Braided, Black
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 2.13 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0544 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.13 inch (54.1 mm)
View Details
Heat Shrink Tubing - 137407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details