TE Connectivity NB17744001 VERSAFIT-1-1/4-0-SP VERSAFIT-1-1/4-0-SP

Description
NB17744001 VERSAFIT-1-1/4-0-SP
Request a Quote Datasheet
Description
NB17744001 VERSAFIT-1-1/4-0-SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NB17744001 VERSAFIT-1-1/4-0-SP - VERSAFIT-1-1/4-0-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
NB17744001 VERSAFIT-1-1/4-0-SP
VERSAFIT-1-1/4-0-SP
NB17744001 VERSAFIT-1-1/4-0-SP VERSAFIT-1-1/4-0-SP
NB17744001 VERSAFIT-1-1/4-0-SP

NB17744001 VERSAFIT-1-1/4-0-SP

Buy Now
Heat Shrink Tubing - VERSAFIT-1-1/4-0-SP-150-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1-1/4-0-SP-150-ND
Heat Shrink Tubing VERSAFIT-1-1/4-0-SP-150-ND
"Heat Shrink Tubing, Flexible 1.315"" (33.40mm) 2 to 1 Black 150.0' (45.7m)"

"Heat Shrink Tubing, Flexible 1.315"" (33.40mm) 2 to 1 Black 150.0' (45.7m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-VERSAFIT-1-1/4-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
"HEATSHRINK 1.315"" BLACK METER"

"HEATSHRINK 1.315"" BLACK METER"

Buy Now Datasheet
Versafit - 1 1/4 in Polyolefin Tubing - Black - RAYVER-1-1/4-0 - Lapp Tannehill
Savage, MN, United States
Versafit - 1 1/4 in Polyolefin Tubing - Black
RAYVER-1-1/4-0
Versafit - 1 1/4 in Polyolefin Tubing - Black RAYVER-1-1/4-0
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-1-1/4-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1-1/4 COLOR : Black EXPANDED ID (IN) : 1.315 ± 0.025 EXPANDED ID (MM) : 33.40 ± 0.7 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.040 ± 0.006 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.02 ± 0.15 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitive components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-1-1/4-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1-1/4 COLOR : Black EXPANDED ID (IN) : 1.315 ± 0.025 EXPANDED ID (MM) : 33.40 ± 0.7 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.040 ± 0.006 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.02 ± 0.15 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number VERSAFIT-1-1/4-0-SP VERSAFIT-1-1/4-0-SP-150-ND RAYVER-1-1/4-0
Product Name NB17744001 VERSAFIT-1-1/4-0-SP Heat Shrink Tubing Versafit - 1 1/4 in Polyolefin Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 046420-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details