TE Connectivity TE Raychem SRFR 10/6.5 Single Wall Heat Shrink Tubing - Gray SRFR-10/6.5-8

Description
TE Connectivity's SRFR 10/6.5 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-10/6.5-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-10/6.5-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 10/6.5 COLOR : Gray EXPANDED ID (IN) : 0.394 EXPANDED ID (MM) : 10 RECOVERED ID MAX (IN) : 0.256 RECOVERED ID MAX (MM) : 6.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.059 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.5 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SRFR 10/6.5 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-10/6.5-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-10/6.5-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 10/6.5 COLOR : Gray EXPANDED ID (IN) : 0.394 EXPANDED ID (MM) : 10 RECOVERED ID MAX (IN) : 0.256 RECOVERED ID MAX (MM) : 6.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.059 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.5 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SRFR 10/6.5 Single Wall Heat Shrink Tubing - Gray - RAYSRFR-10/6.5-8 - Lapp Tannehill
Savage, MN, United States
TE Raychem SRFR 10/6.5 Single Wall Heat Shrink Tubing - Gray
RAYSRFR-10/6.5-8
TE Raychem SRFR 10/6.5 Single Wall Heat Shrink Tubing - Gray RAYSRFR-10/6.5-8
TE Connectivity's SRFR 10/6.5 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-10/6.5-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-10/6.5-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 10/6.5 COLOR : Gray EXPANDED ID (IN) : 0.394 EXPANDED ID (MM) : 10 RECOVERED ID MAX (IN) : 0.256 RECOVERED ID MAX (MM) : 6.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.059 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.5 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SRFR 10/6.5 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-10/6.5-8.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-10/6.5-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 10/6.5 COLOR : Gray EXPANDED ID (IN) : 0.394 EXPANDED ID (MM) : 10 RECOVERED ID MAX (IN) : 0.256 RECOVERED ID MAX (MM) : 6.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.059 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.5 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSRFR-10/6.5-8
Product Name TE Raychem SRFR 10/6.5 Single Wall Heat Shrink Tubing - Gray
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details