Sumitomo Corporation Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=E-C4-1 - 100/pk STS E-C4-1

Description
Sumitomo's Sumitube STS E-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = E-C4-1, Convection Heated, Bi58 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : STS E-C4-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 1 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Bi58 TRADE OR BRAND NAME : Sumitube STS
Description
Sumitomo's Sumitube STS E-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = E-C4-1, Convection Heated, Bi58 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : STS E-C4-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 1 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Bi58 TRADE OR BRAND NAME : Sumitube STS

Suppliers

Company
Product
Description
Supplier Links
Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=E-C4-1 - 100/pk - SUME-C4-1 - Lapp Tannehill
Savage, MN, United States
Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=E-C4-1 - 100/pk
SUME-C4-1
Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=E-C4-1 - 100/pk SUME-C4-1
Sumitomo's Sumitube STS E-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = E-C4-1, Convection Heated, Bi58 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : STS E-C4-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 1 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Bi58 TRADE OR BRAND NAME : Sumitube STS

Sumitomo's Sumitube STS E-C Series Wire Termination Sleeves provide a reliable means of terminating cables in addtion to usage in wire-to-wire and wire-to-pin style connections. They solder, seal, insulate, and strain relieve critical connections in one simple step. SEIP = E-C4-1, Convection Heated, Bi58 solder alloy, Sleeve size = 1, No preinstalled wire.

100 solder sleeves/pack


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : STS E-C4-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 1 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated SOLDER ALLOY : Bi58 TRADE OR BRAND NAME : Sumitube STS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUME-C4-1
Product Name Sumitube STS, E-C Series Solder Termination Sleeve, Sleeve Size = 1, SEIP=E-C4-1 - 100/pk
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Boots - 087454-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Cable Sleeves - 1797007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.3543 inch (3 to 9 mm)
Length 984 inch (25000 mm)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details