Sumitomo Corporation Sumitube W3B2(4X) 32/8mm Dual Wall Heat Shrink Tubing, White, 4:1 Shrink Ratio SUMW3B2(4X)-32/8-9

Description
Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 32/8 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-32/8-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 32/8 COLOR : White EXPANDED ID (MM) : 32 RECOVERED ID MAX (MM) : 8 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.5 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only
Description
Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 32/8 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-32/8-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 32/8 COLOR : White EXPANDED ID (MM) : 32 RECOVERED ID MAX (MM) : 8 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.5 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Suppliers

Company
Product
Description
Supplier Links
Sumitube W3B2(4X) 32/8mm Dual Wall Heat Shrink Tubing, White, 4:1 Shrink Ratio - SUMW3B2(4X)-32/8-9 - Lapp Tannehill
Savage, MN, United States
Sumitube W3B2(4X) 32/8mm Dual Wall Heat Shrink Tubing, White, 4:1 Shrink Ratio
SUMW3B2(4X)-32/8-9
Sumitube W3B2(4X) 32/8mm Dual Wall Heat Shrink Tubing, White, 4:1 Shrink Ratio SUMW3B2(4X)-32/8-9
Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 32/8 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-32/8-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 32/8 COLOR : White EXPANDED ID (MM) : 32 RECOVERED ID MAX (MM) : 8 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.5 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 32/8 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2(4X)-32/8-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 (4X) HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 32/8 COLOR : White EXPANDED ID (MM) : 32 RECOVERED ID MAX (MM) : 8 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.5 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMW3B2(4X)-32/8-9
Product Name Sumitube W3B2(4X) 32/8mm Dual Wall Heat Shrink Tubing, White, 4:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G38-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details