TE Connectivity TE Raychem SWFR X4 25mm Single Wall Heat Shrink Tubing - Black X4-25.0-0

Description
TE Connectivity's SWFR X4 25mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-25.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-25.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 25mm COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.492125984 RECOVERED ID MAX (MM) : 12.5 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SWFR X4 25mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-25.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-25.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 25mm COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.492125984 RECOVERED ID MAX (MM) : 12.5 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SWFR X4 25mm Single Wall Heat Shrink Tubing - Black - RAYSWFRX4-25.0-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SWFR X4 25mm Single Wall Heat Shrink Tubing - Black
RAYSWFRX4-25.0-0
TE Raychem SWFR X4 25mm Single Wall Heat Shrink Tubing - Black RAYSWFRX4-25.0-0
TE Connectivity's SWFR X4 25mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-25.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-25.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 25mm COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.492125984 RECOVERED ID MAX (MM) : 12.5 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SWFR X4 25mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-25.0-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-25.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 25mm COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.492125984 RECOVERED ID MAX (MM) : 12.5 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSWFRX4-25.0-0
Product Name TE Raychem SWFR X4 25mm Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink boot - 099472-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2887437 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1 inch (25.4 mm)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details