TE Connectivity TE Raychem SRFR 51/33 Single Wall Heat Shrink Tubing - Gray SRFR-51/33-8

Description
TE Connectivity's SRFR 51/33 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-51/33-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-51/33-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 51/33 COLOR : Gray EXPANDED ID (IN) : 2.008 EXPANDED ID (MM) : 51 RECOVERED ID MAX (IN) : 1.299 RECOVERED ID MAX (MM) : 33 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.118 NOMINAL RECOVERED WALL THICKNESS (MM) : 3 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SRFR 51/33 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-51/33-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-51/33-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 51/33 COLOR : Gray EXPANDED ID (IN) : 2.008 EXPANDED ID (MM) : 51 RECOVERED ID MAX (IN) : 1.299 RECOVERED ID MAX (MM) : 33 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.118 NOMINAL RECOVERED WALL THICKNESS (MM) : 3 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SRFR 51/33 Single Wall Heat Shrink Tubing - Gray - RAYSRFR-51/33-8 - Lapp Tannehill
Savage, MN, United States
TE Raychem SRFR 51/33 Single Wall Heat Shrink Tubing - Gray
RAYSRFR-51/33-8
TE Raychem SRFR 51/33 Single Wall Heat Shrink Tubing - Gray RAYSRFR-51/33-8
TE Connectivity's SRFR 51/33 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-51/33-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-51/33-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 51/33 COLOR : Gray EXPANDED ID (IN) : 2.008 EXPANDED ID (MM) : 51 RECOVERED ID MAX (IN) : 1.299 RECOVERED ID MAX (MM) : 33 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.118 NOMINAL RECOVERED WALL THICKNESS (MM) : 3 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SRFR 51/33 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-51/33-8.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-51/33-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 51/33 COLOR : Gray EXPANDED ID (IN) : 2.008 EXPANDED ID (MM) : 51 RECOVERED ID MAX (IN) : 1.299 RECOVERED ID MAX (MM) : 33 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.118 NOMINAL RECOVERED WALL THICKNESS (MM) : 3 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSRFR-51/33-8
Product Name TE Raychem SRFR 51/33 Single Wall Heat Shrink Tubing - Gray
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
Reducing sleeve - NPFC-R-G1-G34-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details