TE Connectivity TE Raychem SWFR X4 2.5mm Single Wall Heat Shrink Tubing - Black X4-2.5-0

Description
TE Connectivity's SWFR X4 2.5mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-2.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-2.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2.5mm COLOR : Black EXPANDED ID (IN) : 0.100393701 EXPANDED ID (MM) : 2.55 RECOVERED ID MAX (IN) : 0.049212598 RECOVERED ID MAX (MM) : 1.25 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SWFR X4 2.5mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-2.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-2.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2.5mm COLOR : Black EXPANDED ID (IN) : 0.100393701 EXPANDED ID (MM) : 2.55 RECOVERED ID MAX (IN) : 0.049212598 RECOVERED ID MAX (MM) : 1.25 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SWFR X4 2.5mm Single Wall Heat Shrink Tubing - Black - RAYSWFRX4-2.5-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SWFR X4 2.5mm Single Wall Heat Shrink Tubing - Black
RAYSWFRX4-2.5-0
TE Raychem SWFR X4 2.5mm Single Wall Heat Shrink Tubing - Black RAYSWFRX4-2.5-0
TE Connectivity's SWFR X4 2.5mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-2.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-2.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2.5mm COLOR : Black EXPANDED ID (IN) : 0.100393701 EXPANDED ID (MM) : 2.55 RECOVERED ID MAX (IN) : 0.049212598 RECOVERED ID MAX (MM) : 1.25 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SWFR X4 2.5mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-2.5-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-2.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2.5mm COLOR : Black EXPANDED ID (IN) : 0.100393701 EXPANDED ID (MM) : 2.55 RECOVERED ID MAX (IN) : 0.049212598 RECOVERED ID MAX (MM) : 1.25 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSWFRX4-2.5-0
Product Name TE Raychem SWFR X4 2.5mm Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details