TE Connectivity TE Raychem SWFR X2 5mm Single Wall Heat Shrink Tubing - Black X2-5.0-0

Description
TE Connectivity's SWFR X2 5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-5.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-5.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 5mm COLOR : Black EXPANDED ID (IN) : 0.208661417 EXPANDED ID (MM) : 5.3 RECOVERED ID MAX (IN) : 0.098425197 RECOVERED ID MAX (MM) : 2.5 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SWFR X2 5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-5.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-5.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 5mm COLOR : Black EXPANDED ID (IN) : 0.208661417 EXPANDED ID (MM) : 5.3 RECOVERED ID MAX (IN) : 0.098425197 RECOVERED ID MAX (MM) : 2.5 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SWFR X2 5mm Single Wall Heat Shrink Tubing - Black - RAYSWFRX2-5.0-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SWFR X2 5mm Single Wall Heat Shrink Tubing - Black
RAYSWFRX2-5.0-0
TE Raychem SWFR X2 5mm Single Wall Heat Shrink Tubing - Black RAYSWFRX2-5.0-0
TE Connectivity's SWFR X2 5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-5.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-5.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 5mm COLOR : Black EXPANDED ID (IN) : 0.208661417 EXPANDED ID (MM) : 5.3 RECOVERED ID MAX (IN) : 0.098425197 RECOVERED ID MAX (MM) : 2.5 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SWFR X2 5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-5.0-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-5.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 5mm COLOR : Black EXPANDED ID (IN) : 0.208661417 EXPANDED ID (MM) : 5.3 RECOVERED ID MAX (IN) : 0.098425197 RECOVERED ID MAX (MM) : 2.5 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSWFRX2-5.0-0
Product Name TE Raychem SWFR X2 5mm Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MKV-PG-29-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details