TE Connectivity Heat Shrink Tubing VERSAFIT-1/8-9-SP

Description
"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 White 5.00' (1.52m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 White 5.00' (1.52m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VERSAFIT-1/8-9-SP-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1/8-9-SP-05-ND
Heat Shrink Tubing VERSAFIT-1/8-9-SP-05-ND
"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 White 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 White 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - VERSAFIT-1/8-9-SP-500-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1/8-9-SP-500-ND
Heat Shrink Tubing VERSAFIT-1/8-9-SP-500-ND
"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 White 492.1' (150.0m)"

"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 White 492.1' (150.0m)"

Buy Now Datasheet
Heat Shrink Tubing - VERSAFIT-1/8-9-SP-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1/8-9-SP-01-ND
Heat Shrink Tubing VERSAFIT-1/8-9-SP-01-ND
"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 White 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 White 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - VERSAFIT-1/8-9-SP-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1/8-9-SP-25-ND
Heat Shrink Tubing VERSAFIT-1/8-9-SP-25-ND
"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 White 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 White 25.0' (7.6m)"

Buy Now Datasheet
NB20234001 M23053/5-104-9 M23053/5-304-9 VERSAFIT-1/8-9 - VERSAFIT-1/8-9-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
NB20234001 M23053/5-104-9 M23053/5-304-9 VERSAFIT-1/8-9
VERSAFIT-1/8-9-SP
NB20234001 M23053/5-104-9 M23053/5-304-9 VERSAFIT-1/8-9 VERSAFIT-1/8-9-SP
NB20234001 M23053/5-104-9 M23053/5-304-9 VERSAFIT-1/8-9

NB20234001 M23053/5-104-9 M23053/5-304-9 VERSAFIT-1/8-9

Buy Now
Versafit - 1/8 in Polyolefin Tubing - White - RAYVER-1/8-9 - Lapp Tannehill
Savage, MN, United States
Versafit - 1/8 in Polyolefin Tubing - White
RAYVER-1/8-9
Versafit - 1/8 in Polyolefin Tubing - White RAYVER-1/8-9
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-1/8-9-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/8 COLOR : White EXPANDED ID (IN) : 0.135 ± 0.008 EXPANDED ID (MM) : 3.43 ± 0.2 RECOVERED ID MAX (IN) : 0.062 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitive components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-1/8-9-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/8 COLOR : White EXPANDED ID (IN) : 0.135 ± 0.008 EXPANDED ID (MM) : 3.43 ± 0.2 RECOVERED ID MAX (IN) : 0.062 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Heilind Electronics, Inc. Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number VERSAFIT-1/8-9-SP-05-ND VERSAFIT-1/8-9-SP-500-ND VERSAFIT-1/8-9-SP-01-ND VERSAFIT-1/8-9-SP-25-ND VERSAFIT-1/8-9-SP RAYVER-1/8-9
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing NB20234001 M23053/5-104-9 M23053/5-304-9 VERSAFIT-1/8-9 Versafit - 1/8 in Polyolefin Tubing - White
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details