Sumitomo Corporation Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 2" pieces W3B2-1/8-0

Description
Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/8-black cut to 2 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-1/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/8 COLOR : Black EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (MM) : 0.6 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube
Description
Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/8-black cut to 2 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-1/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/8 COLOR : Black EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (MM) : 0.6 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube

Suppliers

Company
Product
Description
Supplier Links
Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 2
Savage, MN, United States
Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 2" pieces
SUMW3B2-1/8-0-2-INCH
Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 2" pieces SUMW3B2-1/8-0-2-INCH
Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/8-black cut to 2 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-1/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/8 COLOR : Black EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (MM) : 0.6 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube

Pre-cut pieces of polyolefin single wall heat shrink tubing

  • W3B2-1/8-black cut to 2 inch length-1,000 pcs per bag
  • 2:1 heat shrink ratio
  • Meets SAE AMS-DTL-23053/5
  • Highly flame-retardant
  • Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding
    MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-1/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/8 COLOR : Black EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (MM) : 0.6 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube
Supplier's Site
Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1
Savage, MN, United States
Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1" pieces
SUMW3B2-1/8-0-1-INCH
Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1" pieces SUMW3B2-1/8-0-1-INCH
Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/8-black cut to 1 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-1/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/8 COLOR : Black EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (MM) : 0.6 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube

Pre-cut pieces of polyolefin single wall heat shrink tubing

  • W3B2-1/8-black cut to 1 inch length-1,000 pcs per bag
  • 2:1 heat shrink ratio
  • Meets SAE AMS-DTL-23053/5
  • Highly flame-retardant
  • Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding
    MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-1/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/8 COLOR : Black EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (MM) : 0.6 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube
Supplier's Site
Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 4
Savage, MN, United States
Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 4" pieces
SUMW3B2-1/8-0-4-INCH
Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 4" pieces SUMW3B2-1/8-0-4-INCH
Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/8-black cut to 4 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-1/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/8 COLOR : Black EXPANDED ID (MM) : 3:02 RECOVERED ID MAX (MM) : 0.6 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube

Pre-cut pieces of polyolefin single wall heat shrink tubing

  • W3B2-1/8-black cut to 4 inch length-1,000 pcs per bag
  • 2:1 heat shrink ratio
  • Meets SAE AMS-DTL-23053/5
  • Highly flame-retardant
  • Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding
    MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-1/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/8 COLOR : Black EXPANDED ID (MM) : 3:02 RECOVERED ID MAX (MM) : 0.6 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube
Supplier's Site
Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1.5
Savage, MN, United States
Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1.5" pieces
SUMW3B2-1/8-0-1.5-INCH
Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1.5" pieces SUMW3B2-1/8-0-1.5-INCH
Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/8-black cut to 1.5 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-1/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/8 COLOR : Black EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (MM) : 0.6 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube

Pre-cut pieces of polyolefin single wall heat shrink tubing

  • W3B2-1/8-black cut to 1.5 inch length-1,000 pcs per bag
  • 2:1 heat shrink ratio
  • Meets SAE AMS-DTL-23053/5
  • Highly flame-retardant
  • Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding
    MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-1/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/8 COLOR : Black EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (MM) : 0.6 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube
Supplier's Site

Technical Specifications

  Lapp Tannehill Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving
Product Number SUMW3B2-1/8-0-2-INCH SUMW3B2-1/8-0-4-INCH
Product Name Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 2" pieces Sumitube W3B2 - 1/8 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 4" pieces
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Tubing 3/16 In. Shrink(2:1) 4 FT.L; Thin Wall ; Int. Dia. 4.8 mm - 70133160 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details