TE Connectivity TE Raychem TAT-125 3 inch Dual Wall Heat Shrink Tubing - Black TAT-125 3-0

Description
TE Connectivity's TAT-125 3 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 3-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TAT-125 3-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TAT-125 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3 COLOR : Black EXPANDED ID (IN) : 3 EXPANDED ID (MM) : 76.2 RECOVERED ID MAX (IN) : 1.5 RECOVERED ID MAX (MM) : 38.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.065 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.65 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's TAT-125 3 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 3-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TAT-125 3-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TAT-125 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3 COLOR : Black EXPANDED ID (IN) : 3 EXPANDED ID (MM) : 76.2 RECOVERED ID MAX (IN) : 1.5 RECOVERED ID MAX (MM) : 38.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.065 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.65 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem TAT-125 3 inch Dual Wall Heat Shrink Tubing - Black - RAYTAT-125-3-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem TAT-125 3 inch Dual Wall Heat Shrink Tubing - Black
RAYTAT-125-3-0
TE Raychem TAT-125 3 inch Dual Wall Heat Shrink Tubing - Black RAYTAT-125-3-0
TE Connectivity's TAT-125 3 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 3-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TAT-125 3-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TAT-125 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3 COLOR : Black EXPANDED ID (IN) : 3 EXPANDED ID (MM) : 76.2 RECOVERED ID MAX (IN) : 1.5 RECOVERED ID MAX (MM) : 38.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.065 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.65 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's TAT-125 3 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 3-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TAT-125 3-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TAT-125 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3 COLOR : Black EXPANDED ID (IN) : 3 EXPANDED ID (MM) : 76.2 RECOVERED ID MAX (IN) : 1.5 RECOVERED ID MAX (MM) : 38.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.065 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.65 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYTAT-125-3-0
Product Name TE Raychem TAT-125 3 inch Dual Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S14-S10-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details