TE Connectivity Versafit - 1 1/4 in Polyolefin Tubing - Clear Versafit-1-1/4-X

Description
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : Versafit-1-1/4-X AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1-1/4 COLOR : Clear EXPANDED ID (IN) : 1.315 ± 0.025 EXPANDED ID (MM) : 33.40 ± 0.7 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.040 ± 0.006 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.02 ± 0.15 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : Versafit-1-1/4-X AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1-1/4 COLOR : Clear EXPANDED ID (IN) : 1.315 ± 0.025 EXPANDED ID (MM) : 33.40 ± 0.7 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.040 ± 0.006 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.02 ± 0.15 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
Versafit - 1 1/4 in Polyolefin Tubing - Clear - RAYVER-1-1/4-C - Lapp Tannehill
Savage, MN, United States
Versafit - 1 1/4 in Polyolefin Tubing - Clear
RAYVER-1-1/4-C
Versafit - 1 1/4 in Polyolefin Tubing - Clear RAYVER-1-1/4-C
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : Versafit-1-1/4-X AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1-1/4 COLOR : Clear EXPANDED ID (IN) : 1.315 ± 0.025 EXPANDED ID (MM) : 33.40 ± 0.7 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.040 ± 0.006 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.02 ± 0.15 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitive components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : Versafit-1-1/4-X AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1-1/4 COLOR : Clear EXPANDED ID (IN) : 1.315 ± 0.025 EXPANDED ID (MM) : 33.40 ± 0.7 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.040 ± 0.006 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.02 ± 0.15 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYVER-1-1/4-C
Product Name Versafit - 1 1/4 in Polyolefin Tubing - Clear
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 5 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF5 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 5 inch (127 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details