Sumitomo Corporation Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1.5" pieces W3B2-3/16-0

Description
Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-3/16-black cut to 1.5 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (MM) : 1.5 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube
Description
Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-3/16-black cut to 1.5 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (MM) : 1.5 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube

Suppliers

Company
Product
Description
Supplier Links
Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1.5
Savage, MN, United States
Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1.5" pieces
SUMW3B2-3/16-0-1.5-INCH
Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1.5" pieces SUMW3B2-3/16-0-1.5-INCH
Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-3/16-black cut to 1.5 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (MM) : 1.5 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube

Pre-cut pieces of polyolefin single wall heat shrink tubing

  • W3B2-3/16-black cut to 1.5 inch length-1,000 pcs per bag
  • 2:1 heat shrink ratio
  • Meets SAE AMS-DTL-23053/5
  • Highly flame-retardant
  • Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding
    MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (MM) : 1.5 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube
Supplier's Site
Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1
Savage, MN, United States
Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1" pieces
SUMW3B2-3/16-0-1-INCH
Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1" pieces SUMW3B2-3/16-0-1-INCH
Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-3/16-black cut to 1 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (MM) : 1.5 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube

Pre-cut pieces of polyolefin single wall heat shrink tubing

  • W3B2-3/16-black cut to 1 inch length-1,000 pcs per bag
  • 2:1 heat shrink ratio
  • Meets SAE AMS-DTL-23053/5
  • Highly flame-retardant
  • Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding
    MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (MM) : 1.5 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube
Supplier's Site
Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 2
Savage, MN, United States
Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 2" pieces
SUMW3B2-3/16-0-2-INCH
Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 2" pieces SUMW3B2-3/16-0-2-INCH
Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-3/16-black cut to 2 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (MM) : 1.5 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube

Pre-cut pieces of polyolefin single wall heat shrink tubing

  • W3B2-3/16-black cut to 2 inch length-1,000 pcs per bag
  • 2:1 heat shrink ratio
  • Meets SAE AMS-DTL-23053/5
  • Highly flame-retardant
  • Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding
    MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (MM) : 1.5 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube
Supplier's Site
Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 4
Savage, MN, United States
Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 4" pieces
SUMW3B2-3/16-0-4-INCH
Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 4" pieces SUMW3B2-3/16-0-4-INCH
Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-3/16-black cut to 4 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (MM) : 1.5 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube

Pre-cut pieces of polyolefin single wall heat shrink tubing

  • W3B2-3/16-black cut to 4 inch length-1,000 pcs per bag
  • 2:1 heat shrink ratio
  • Meets SAE AMS-DTL-23053/5
  • Highly flame-retardant
  • Operating temperature -55°C to 135°CUsed for insulation, wire identification, bundling, strain relief, color coding
    MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : W3B2-3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (MM) : 1.5 OPERATING TEMPERATURE : -55°C to 125°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : Sumitube
Supplier's Site

Technical Specifications

  Lapp Tannehill Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving
Product Number SUMW3B2-3/16-0-1.5-INCH SUMW3B2-3/16-0-4-INCH
Product Name Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1.5" pieces Sumitube W3B2 - 3/16 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 4" pieces
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-145-25-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details