TE Connectivity TE Raychem SWFR X2 4mm Single Wall Heat Shrink Tubing - Black X2-4.0-0

Description
TE Connectivity's SWFR X2 4mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-4.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-4.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 4mm COLOR : Black EXPANDED ID (IN) : 0.169291339 EXPANDED ID (MM) : 4.3 RECOVERED ID MAX (IN) : 0.078740157 RECOVERED ID MAX (MM) : 2 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SWFR X2 4mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-4.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-4.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 4mm COLOR : Black EXPANDED ID (IN) : 0.169291339 EXPANDED ID (MM) : 4.3 RECOVERED ID MAX (IN) : 0.078740157 RECOVERED ID MAX (MM) : 2 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SWFR X2 4mm Single Wall Heat Shrink Tubing - Black - RAYSWFRX2-4.0-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SWFR X2 4mm Single Wall Heat Shrink Tubing - Black
RAYSWFRX2-4.0-0
TE Raychem SWFR X2 4mm Single Wall Heat Shrink Tubing - Black RAYSWFRX2-4.0-0
TE Connectivity's SWFR X2 4mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-4.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-4.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 4mm COLOR : Black EXPANDED ID (IN) : 0.169291339 EXPANDED ID (MM) : 4.3 RECOVERED ID MAX (IN) : 0.078740157 RECOVERED ID MAX (MM) : 2 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SWFR X2 4mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-4.0-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-4.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 4mm COLOR : Black EXPANDED ID (IN) : 0.169291339 EXPANDED ID (MM) : 4.3 RECOVERED ID MAX (IN) : 0.078740157 RECOVERED ID MAX (MM) : 2 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSWFRX2-4.0-0
Product Name TE Raychem SWFR X2 4mm Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-60-8-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details