Sumitomo Corporation Sumitube W3B2 1/2" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio SUMW3B2-1/2-9

Description
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-1/2-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/2 COLOR : White EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (MM) : 4 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.4 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only
Description
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-1/2-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/2 COLOR : White EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (MM) : 4 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.4 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Suppliers

Company
Product
Description
Supplier Links
Sumitube W3B2 1/2
Savage, MN, United States
Sumitube W3B2 1/2" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio
SUMW3B2-1/2-9
Sumitube W3B2 1/2" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio SUMW3B2-1/2-9
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-1/2-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/2 COLOR : White EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (MM) : 4 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.4 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 1 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-1/2-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 1/2 COLOR : White EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (MM) : 4 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.4 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMW3B2-1/2-9
Product Name Sumitube W3B2 1/2" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G18-M5-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details