TE Connectivity TE Raychem SWFR X4 1.5mm Single Wall Heat Shrink Tubing - Black X4-1.5-0

Description
TE Connectivity's SWFR X4 1.5mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-1.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-1.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1.5mm COLOR : Black EXPANDED ID (IN) : 0.06496063 EXPANDED ID (MM) : 1.65 RECOVERED ID MAX (IN) : 0.029527559 RECOVERED ID MAX (MM) : 0.75 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SWFR X4 1.5mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-1.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-1.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1.5mm COLOR : Black EXPANDED ID (IN) : 0.06496063 EXPANDED ID (MM) : 1.65 RECOVERED ID MAX (IN) : 0.029527559 RECOVERED ID MAX (MM) : 0.75 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SWFR X4 1.5mm Single Wall Heat Shrink Tubing - Black - RAYSWFRX4-1.5-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SWFR X4 1.5mm Single Wall Heat Shrink Tubing - Black
RAYSWFRX4-1.5-0
TE Raychem SWFR X4 1.5mm Single Wall Heat Shrink Tubing - Black RAYSWFRX4-1.5-0
TE Connectivity's SWFR X4 1.5mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-1.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-1.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1.5mm COLOR : Black EXPANDED ID (IN) : 0.06496063 EXPANDED ID (MM) : 1.65 RECOVERED ID MAX (IN) : 0.029527559 RECOVERED ID MAX (MM) : 0.75 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SWFR X4 1.5mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-1.5-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X4-1.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X4 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1.5mm COLOR : Black EXPANDED ID (IN) : 0.06496063 EXPANDED ID (MM) : 1.65 RECOVERED ID MAX (IN) : 0.029527559 RECOVERED ID MAX (MM) : 0.75 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSWFRX4-1.5-0
Product Name TE Raychem SWFR X4 1.5mm Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details