TE Connectivity TE Raychem SWFR X2 2mm Single Wall Heat Shrink Tubing - Black X2-2.0-0

Description
TE Connectivity's SWFR X2 2mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-2.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-2.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2mm COLOR : Black EXPANDED ID (IN) : 0.094488189 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.039370079 RECOVERED ID MAX (MM) : 1 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SWFR X2 2mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-2.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-2.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2mm COLOR : Black EXPANDED ID (IN) : 0.094488189 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.039370079 RECOVERED ID MAX (MM) : 1 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SWFR X2 2mm Single Wall Heat Shrink Tubing - Black - RAYSWFRX2-2.0-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SWFR X2 2mm Single Wall Heat Shrink Tubing - Black
RAYSWFRX2-2.0-0
TE Raychem SWFR X2 2mm Single Wall Heat Shrink Tubing - Black RAYSWFRX2-2.0-0
TE Connectivity's SWFR X2 2mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-2.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-2.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2mm COLOR : Black EXPANDED ID (IN) : 0.094488189 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.039370079 RECOVERED ID MAX (MM) : 1 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SWFR X2 2mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-2.0-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-2.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2mm COLOR : Black EXPANDED ID (IN) : 0.094488189 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.039370079 RECOVERED ID MAX (MM) : 1 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSWFRX2-2.0-0
Product Name TE Raychem SWFR X2 2mm Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 003273N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2269094 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 2.01 inch (51 mm)
Length 10 inch (254 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details