Continental Cordage Corporation 3/8" 171/2 Tinned Copper Tubular Braid - Continental Cordage QQB575R30T375

Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 171/2, 3/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : QQB575R30T375 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 3/8 STRAND COUNT : 24 AMPERAGE (AMPS) : 75 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 171/2, 3/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : QQB575R30T375 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 3/8 STRAND COUNT : 24 AMPERAGE (AMPS) : 75 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
3/8
Savage, MN, United States
3/8" 171/2 Tinned Copper Tubular Braid - Continental Cordage
CCCTB171/2-3/8
3/8" 171/2 Tinned Copper Tubular Braid - Continental Cordage CCCTB171/2-3/8
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 171/2, 3/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : QQB575R30T375 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 3/8 STRAND COUNT : 24 AMPERAGE (AMPS) : 75 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 171/2, 3/8-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : QQB575R30T375 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 3/8 STRAND COUNT : 24 AMPERAGE (AMPS) : 75 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number CCCTB171/2-3/8
Product Name 3/8" 171/2 Tinned Copper Tubular Braid - Continental Cordage
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details