TE Connectivity Heat Shrink Tubing VERSAFIT-1-1/2-9-SP

Description
"Heat Shrink Tubing, Flexible 1.571"" (39.90mm) 2 to 1 White"
Request a Quote
Description
"Heat Shrink Tubing, Flexible 1.571"" (39.90mm) 2 to 1 White"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Versafit heat-shrinkable tubing, with an inside diameter of 39.88 mm and a length of 125 ft, is designed for a variety of commercial and military applications. It is made from a specially formulated, crosslinked polyolefin that offers high flame-retardance (VW-1) and excellent flexibility. The tubing has a low recovery temperature, which aids in reducing installation time. The product features a full recovery temperature of 90°C and a continuous operating temperature range of -55°C to 135°C. It is suitable for electrically insulating and protecting in-line components, disconnect terminals, and splices, as well as bundling wires for flexible light-duty harnesses. The tubing is free of environmentally hazardous substances such as polybrominated biphenyls (PBBs) and polybrominated biphenyl oxides and ethers (PBBOs/PBBEs). Versafit tubing meets various specifications, including UL, CSA, and military standards, and is available in multiple colors. It is packaged on spools and is RoHS compliant. The product's physical properties include a minimum tensile strength of 1500 psi and an ultimate elongation of 200%. It also exhibits good dielectric strength and resistance to thermal and physical abuse, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

Versafit heat-shrinkable tubing, with an inside diameter of 39.88 mm and a length of 125 ft, is designed for a variety of commercial and military applications. It is made from a specially formulated, crosslinked polyolefin that offers high flame-retardance (VW-1) and excellent flexibility. The tubing has a low recovery temperature, which aids in reducing installation time. The product features a full recovery temperature of 90°C and a continuous operating temperature range of -55°C to 135°C. It is suitable for electrically insulating and protecting in-line components, disconnect terminals, and splices, as well as bundling wires for flexible light-duty harnesses. The tubing is free of environmentally hazardous substances such as polybrominated biphenyls (PBBs) and polybrominated biphenyl oxides and ethers (PBBOs/PBBEs). Versafit tubing meets various specifications, including UL, CSA, and military standards, and is available in multiple colors. It is packaged on spools and is RoHS compliant. The product's physical properties include a minimum tensile strength of 1500 psi and an ultimate elongation of 200%. It also exhibits good dielectric strength and resistance to thermal and physical abuse, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VERSAFIT-1-1/2-9-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1-1/2-9-SP-ND
Heat Shrink Tubing VERSAFIT-1-1/2-9-SP-ND
"Heat Shrink Tubing, Flexible 1.571"" (39.90mm) 2 to 1 White"

"Heat Shrink Tubing, Flexible 1.571"" (39.90mm) 2 to 1 White"

Buy Now Datasheet
Heat Shrink Tubing - 484-VERSAFIT-1-1/2-9-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-VERSAFIT-1-1/2-9-SP-ND
Heat Shrink Tubing 484-VERSAFIT-1-1/2-9-SP-ND
"Heat Shrink Tubing, Flexible 1.571"" (39.90mm) 2 to 1 White"

"Heat Shrink Tubing, Flexible 1.571"" (39.90mm) 2 to 1 White"

Buy Now Datasheet
Heat Shrink Tubing, 39.88Mm Id, Po, White, 125Ft; Shrink Ratio Raychem Te Connectivity - 95M8506 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 39.88Mm Id, Po, White, 125Ft; Shrink Ratio Raychem Te Connectivity
95M8506
Heat Shrink Tubing, 39.88Mm Id, Po, White, 125Ft; Shrink Ratio Raychem Te Connectivity 95M8506
HEAT SHRINK TUBING, 39.88MM ID, PO, WHITE, 125FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.57"; I.D. Supplied - Metric:39.88mm; Shrink Tubing / Boot Colour:White; Length - Imperial:125ft; Length - Metric:38.1m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 39.88MM ID, PO, WHITE, 125FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.57"; I.D. Supplied - Metric:39.88mm; Shrink Tubing / Boot Colour:White; Length - Imperial:125ft; Length - Metric:38.1m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Versafit - 1 1/2 in Polyolefin Tubing - White - RAYVER-1-1/2-9 - Lapp Tannehill
Savage, MN, United States
Versafit - 1 1/2 in Polyolefin Tubing - White
RAYVER-1-1/2-9
Versafit - 1 1/2 in Polyolefin Tubing - White RAYVER-1-1/2-9
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-1-1/2-9-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1-1/2 COLOR : White EXPANDED ID (IN) : 1.570 ± 0.030 EXPANDED ID (MM) : 39.88 ± 0.8 RECOVERED ID MAX (IN) : 0.75 RECOVERED ID MAX (MM) : 19.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.040 ± 0.006 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.02 ± 0.15 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitive components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-1-1/2-9-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1-1/2 COLOR : White EXPANDED ID (IN) : 1.570 ± 0.030 EXPANDED ID (MM) : 39.88 ± 0.8 RECOVERED ID MAX (IN) : 0.75 RECOVERED ID MAX (MM) : 19.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.040 ± 0.006 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.02 ± 0.15 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number VERSAFIT-1-1/2-9-SP-ND 95M8506 RAYVER-1-1/2-9
Product Name Heat Shrink Tubing Heat Shrink Tubing, 39.88Mm Id, Po, White, 125Ft; Shrink Ratio Raychem Te Connectivity Versafit - 1 1/2 in Polyolefin Tubing - White
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details