"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 3.28' (1.00m)"
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 984.3' (300.0m)"
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-3/64-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/64 COLOR : Black EXPANDED ID (IN) : 0.064 ± 0.008 EXPANDED ID (MM) : 1.63 ± 0.2 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.016 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.40 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
HEAT-SHRINK TUBING, 2:1, BLACK, 1.63MM ROHS COMPLIANT: YES
HEAT SHRINK TUBING, 1.63MM ID, PO, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.064"; I.D. Supplied - Metric:1.63mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
| DigiKey | DigiKey | Lapp Tannehill | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | VERSAFIT-3/64-0-SP-01-ND | 484-VERSAFIT-3/64-0-SP-ND | RAYVER-3/64-0 | 34AH2814 | 10M9220 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | Versafit - 3/64 in Polyolefin Tubing - Black | Heat-Shrink Tubing, 2 Raychem Te Connectivity | Heat Shrink Tubing, 1.63Mm Id, Po, Black, 100Ft; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | Polyolefin; Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |