TE Connectivity TE Raychem SWFR X2 6mm Single Wall Heat Shrink Tubing - Black X2-6.0-0

Description
TE Connectivity's SWFR X2 6mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-6.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-6.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 6mm COLOR : Black EXPANDED ID (IN) : 0.248031496 EXPANDED ID (MM) : 6.3 RECOVERED ID MAX (IN) : 0.118110236 RECOVERED ID MAX (MM) : 3 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SWFR X2 6mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-6.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-6.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 6mm COLOR : Black EXPANDED ID (IN) : 0.248031496 EXPANDED ID (MM) : 6.3 RECOVERED ID MAX (IN) : 0.118110236 RECOVERED ID MAX (MM) : 3 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SWFR X2 6mm Single Wall Heat Shrink Tubing - Black - RAYSWFRX2-6.0-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SWFR X2 6mm Single Wall Heat Shrink Tubing - Black
RAYSWFRX2-6.0-0
TE Raychem SWFR X2 6mm Single Wall Heat Shrink Tubing - Black RAYSWFRX2-6.0-0
TE Connectivity's SWFR X2 6mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-6.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-6.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 6mm COLOR : Black EXPANDED ID (IN) : 0.248031496 EXPANDED ID (MM) : 6.3 RECOVERED ID MAX (IN) : 0.118110236 RECOVERED ID MAX (MM) : 3 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SWFR X2 6mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-6.0-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-6.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 6mm COLOR : Black EXPANDED ID (IN) : 0.248031496 EXPANDED ID (MM) : 6.3 RECOVERED ID MAX (IN) : 0.118110236 RECOVERED ID MAX (MM) : 3 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSWFRX2-6.0-0
Product Name TE Raychem SWFR X2 6mm Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
shrink tube - 065027-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2887449 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details