TE Connectivity's TAT-125 3/16 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 3/16-0.
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TAT-125 3/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TAT-125 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/16 COLOR : Black EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.7 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.028 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.71 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/4 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
| Lapp Tannehill | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | RAYTAT-125-3/16-0 |
| Product Name | TE Raychem TAT-125 3/16 inch Dual Wall Heat Shrink Tubing - Black |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |