TE Connectivity TE Raychem SWFR X2 8mm Single Wall Heat Shrink Tubing - Black X2-8.0-0

Description
TE Connectivity's SWFR X2 8mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-8.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-8.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 8mm COLOR : Black EXPANDED ID (IN) : 0.326771654 EXPANDED ID (MM) : 8.3 RECOVERED ID MAX (IN) : 0.157480315 RECOVERED ID MAX (MM) : 4 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SWFR X2 8mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-8.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-8.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 8mm COLOR : Black EXPANDED ID (IN) : 0.326771654 EXPANDED ID (MM) : 8.3 RECOVERED ID MAX (IN) : 0.157480315 RECOVERED ID MAX (MM) : 4 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SWFR X2 8mm Single Wall Heat Shrink Tubing - Black - RAYSWFRX2-8.0-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SWFR X2 8mm Single Wall Heat Shrink Tubing - Black
RAYSWFRX2-8.0-0
TE Raychem SWFR X2 8mm Single Wall Heat Shrink Tubing - Black RAYSWFRX2-8.0-0
TE Connectivity's SWFR X2 8mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-8.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-8.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 8mm COLOR : Black EXPANDED ID (IN) : 0.326771654 EXPANDED ID (MM) : 8.3 RECOVERED ID MAX (IN) : 0.157480315 RECOVERED ID MAX (MM) : 4 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SWFR X2 8mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-8.0-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-8.0-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 8mm COLOR : Black EXPANDED ID (IN) : 0.326771654 EXPANDED ID (MM) : 8.3 RECOVERED ID MAX (IN) : 0.157480315 RECOVERED ID MAX (MM) : 4 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSWFRX2-8.0-0
Product Name TE Raychem SWFR X2 8mm Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details