TE Connectivity Heat Shrink Boots, Caps TC-CAPS-4005-8

Description
Heat Shrink Cap Gray
Request a Quote Datasheet
Description
Heat Shrink Cap Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - TC-CAPS-4005-8-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
TC-CAPS-4005-8-ND
Heat Shrink Boots, Caps TC-CAPS-4005-8-ND
Heat Shrink Cap Gray

Heat Shrink Cap Gray

Buy Now Datasheet
TE Raychem TC Caps TC 4005 (1/4 inch) Single Wall Heat Shrink Tubing - Gray - RAYTC-CAPS-4005-8 - Lapp Tannehill
Savage, MN, United States
TE Raychem TC Caps TC 4005 (1/4 inch) Single Wall Heat Shrink Tubing - Gray
RAYTC-CAPS-4005-8
TE Raychem TC Caps TC 4005 (1/4 inch) Single Wall Heat Shrink Tubing - Gray RAYTC-CAPS-4005-8
TE Connectivity's TC Caps TC 4005 (1/4 inch) Polyolefin heat shrink tubing is a semi-rigid, flame-retardant polyolefin heat-shrinkable cap for wire terminations. Gray. TE TC-CAPS-4005-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TC-CAPS-4005-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TC Caps HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/4 COLOR : Gray EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (IN) : 0.1 RECOVERED ID MAX (MM) : 2.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.027 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.69 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 230°F (110°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's TC Caps TC 4005 (1/4 inch) Polyolefin heat shrink tubing is a semi-rigid, flame-retardant polyolefin heat-shrinkable cap for wire terminations. Gray. TE TC-CAPS-4005-8.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TC-CAPS-4005-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TC Caps HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/4 COLOR : Gray EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (IN) : 0.1 RECOVERED ID MAX (MM) : 2.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.027 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.69 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 230°F (110°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving
Product Number TC-CAPS-4005-8-ND RAYTC-CAPS-4005-8
Product Name Heat Shrink Boots, Caps TE Raychem TC Caps TC 4005 (1/4 inch) Single Wall Heat Shrink Tubing - Gray
Material Polyolefin Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details