"Heat Shrink Tubing, Flexible 0.400"" (10.16mm) 2 to 1 White 393.7' (120.0m)"
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-3/8-9-FSP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/8 COLOR : White EXPANDED ID (IN) : 0.400 ± 0.015 EXPANDED ID (MM) : 10.16 ± 0.4 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
| DigiKey | Lapp Tannehill | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | VERSAFIT-3/8-9-FSP-400-ND | RAYVER-3/8-9 |
| Product Name | Heat Shrink Tubing | Versafit - 3/8 in Polyolefin Tubing - White |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |