TE Connectivity TE Raychem SRFR 21/13 Single Wall Heat Shrink Tubing - Gray SRFR-21/13-8

Description
TE Connectivity's SRFR 21/13 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-21/13-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-21/13-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 21/13 COLOR : Gray EXPANDED ID (IN) : 0.827 EXPANDED ID (MM) : 21 RECOVERED ID MAX (IN) : 0.512 RECOVERED ID MAX (MM) : 13 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.079 NOMINAL RECOVERED WALL THICKNESS (MM) : 2 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SRFR 21/13 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-21/13-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-21/13-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 21/13 COLOR : Gray EXPANDED ID (IN) : 0.827 EXPANDED ID (MM) : 21 RECOVERED ID MAX (IN) : 0.512 RECOVERED ID MAX (MM) : 13 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.079 NOMINAL RECOVERED WALL THICKNESS (MM) : 2 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SRFR 21/13 Single Wall Heat Shrink Tubing - Gray - RAYSRFR-21/13-8 - Lapp Tannehill
Savage, MN, United States
TE Raychem SRFR 21/13 Single Wall Heat Shrink Tubing - Gray
RAYSRFR-21/13-8
TE Raychem SRFR 21/13 Single Wall Heat Shrink Tubing - Gray RAYSRFR-21/13-8
TE Connectivity's SRFR 21/13 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-21/13-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-21/13-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 21/13 COLOR : Gray EXPANDED ID (IN) : 0.827 EXPANDED ID (MM) : 21 RECOVERED ID MAX (IN) : 0.512 RECOVERED ID MAX (MM) : 13 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.079 NOMINAL RECOVERED WALL THICKNESS (MM) : 2 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SRFR 21/13 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-21/13-8.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-21/13-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 21/13 COLOR : Gray EXPANDED ID (IN) : 0.827 EXPANDED ID (MM) : 21 RECOVERED ID MAX (IN) : 0.512 RECOVERED ID MAX (MM) : 13 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.079 NOMINAL RECOVERED WALL THICKNESS (MM) : 2 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSRFR-21/13-8
Product Name TE Raychem SRFR 21/13 Single Wall Heat Shrink Tubing - Gray
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Alfagomma® 1.34 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0344 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.34 inch (34.04 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 0962616003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details