TE Connectivity Heat Shrink Tubing VERSAFIT-3/32-0-SP

Description
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 492.1' (150.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 492.1' (150.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VERSAFIT-3/32-0-SP-492-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-3/32-0-SP-492-ND
Heat Shrink Tubing VERSAFIT-3/32-0-SP-492-ND
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 492.1' (150.0m)"

"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 492.1' (150.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-VERSAFIT-3/32-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-VERSAFIT-3/32-0-SP-ND
Heat Shrink Tubing 484-VERSAFIT-3/32-0-SP-ND
"HEATSHRNK 0.11"" BLK"

"HEATSHRNK 0.11"" BLK"

Buy Now Datasheet
Heat Shrink Tubing - 484-VERSAFIT-3/32-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

Buy Now Datasheet
Versafit - 3/32 in Polyolefin Tubing - Black - RAYVER-3/32-0 - Lapp Tannehill
Savage, MN, United States
Versafit - 3/32 in Polyolefin Tubing - Black
RAYVER-3/32-0
Versafit - 3/32 in Polyolefin Tubing - Black RAYVER-3/32-0
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-3/32-0-SP AVAILABILITY : In Stock SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.110 ± 0.008 EXPANDED ID (MM) : 2.79 ± 0.2 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitive components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-3/32-0-SP AVAILABILITY : In Stock SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.110 ± 0.008 EXPANDED ID (MM) : 2.79 ± 0.2 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number VERSAFIT-3/32-0-SP-492-ND 484-VERSAFIT-3/32-0-SP-ND RAYVER-3/32-0
Product Name Heat Shrink Tubing Heat Shrink Tubing Versafit - 3/32 in Polyolefin Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details